NPN BJT Transistor, 200V, 500mA, 50MHz, TO-92 Product overview: KSP43BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP43BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 200V 500mA 50MHz 625mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002192-KSP43BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): ZTX696B; MPS-A43; KSP43TA_Q;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
TRANS NPN 200V 0.5A TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSP43BU | KSP43BU-ND | KSP43BU | 002192-KSP43BU | KSP43BU | KSP43BU |
| Product Name | 200V 500mA 50MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP43BU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 200 volts | 200 volts | ||||
| VCBO | 200 volts | |||||
| fT | 50 MHz |