Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778065-KSE182STU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 500MHz
Part Status: Obsolete(EOL)
Family Name: KSE182
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 1V
Alternative Parts (Cross-Reference): MJE182; MJE182 Lead Free; MJE242 Lead Free; BD179;
Introduction Date: December 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 3A TO126-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 778065-KSE182STU | KSE182STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE182STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | |
| Packing Method | Tube; Tube | Tube; Tube |
| IC(max) | 1.00E-4 milliamps | 3000 milliamps |
| Power Gain | 50 dB |