KSP94 - Small Signal Bipolar Transistor, 0.3A, 400V, PNP, TO-92
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002197-KSP94BU
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
PNP BJT Transistor, TO-92, 400V, 300mA, 625mW, Through Hole Product overview: KSP94BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 300mA, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 400V, 300mA, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP94BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 300mA 625mW Through Hole TO-92-3
TRANS PNP 400V 0.3A TO92-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSP94BU | 002197-KSP94BU | 276-KSP94BU | KSP94BU-ND | KSP94BU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSP94BU | Through-Hole 400V 300mA 625mW Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| Package Type | TO-92; TO-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 300 milliamps | 300 milliamps |