onsemi Single Bipolar Transistors KSP2222ABU

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSP2222ABUFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP2222ABUFS-ND
Single Bipolar Transistors KSP2222ABUFS-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-KSP2222ABU
40V 600mA 300MHz Bipolar Transistor 276-KSP2222ABU
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, TO-92 Product overview: KSP2222ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP2222ABU can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, TO-92 Product overview: KSP2222ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP2222ABU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7390385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390385
Bipolar Transistors 7390385
Transistor GP BJT NPN 40V 0.6A TO92-3

Transistor GP BJT NPN 40V 0.6A TO92-3

Supplier's Site
Bipolar Transistors - 1241315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241315
Bipolar Transistors 1241315
Transistor GP BJT NPN 40V 0.6A TO92-3

Transistor GP BJT NPN 40V 0.6A TO92-3

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - KSP2222ABU - 002189-KSP2222ABU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP2222ABU
002189-KSP2222ABU
TRANSISTORS - Transistors (BJT) - Single - KSP2222ABU 002189-KSP2222ABU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002189-KSP2222ABU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002189-KSP2222ABU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
 - KSP2222ABU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSP2222ABU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSP2222ABU
Bipolar Transistors - BJT KSP2222ABU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Transistor, Bipol, Npn, 40V, To-92-3; Transistor Polarity Onsemi - 31Y2183 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 40V, To-92-3; Transistor Polarity Onsemi
31Y2183
Transistor, Bipol, Npn, 40V, To-92-3; Transistor Polarity Onsemi 31Y2183
TRANSISTOR, BIPOL, NPN, 40V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 40V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP2222ABU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP2222ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP2222ABU
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site
Single Bipolar Transistors - KSP2222ABU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSP2222ABU
Single Bipolar Transistors KSP2222ABU
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSP2222ABUFS-ND 276-KSP2222ABU 7390385 002189-KSP2222ABU KSP2222ABU KSP2222ABU 31Y2183 KSP2222ABU KSP2222ABU
Product Name Single Bipolar Transistors 40V 600mA 300MHz Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSP2222ABU Bipolar Transistors - BJT Transistor, Bipol, Npn, 40V, To-92-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; To-92 TO-92; SOT3; TO-92-3 TO-92; TO-92-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 45 volts 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data