Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193603-KSC5321
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Power Bipolar Transistor, 5A I(C), 500V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
POWER BIPOLAR TRANSISTOR NPN
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | 1193603-KSC5321 | KSC5321 | KSC5321 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - KSC5321 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | TO-220; TO-220AB |