Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC945YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC945YTA can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
onsemi KSC945YTA Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002169-KSC945YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3
TRANS NPN 50V 0.15A TO92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC945YTA | KSC945YTA | 8064535P | 8064535 | 002169-KSC945YTA | KSC945YTAFSCT-ND | KSC945YTA |
| Product Name | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC945YTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Ammo Pack | TO-92; TO-92-3 LF | TO-92; TO-92 | TO-92; To-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 150 milliamps | 150 milliamps |