Trans GP BJT NPN 400V 0.3A 3-Pin TO-92
Trans GP BJT NPN 400V 0.3A 3-Pin TO-92
Trans GP BJT NPN 400V 0.3A 3-Pin TO-92
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSP44TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP44TA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002193-KSP44TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: KSP44
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSA44; TSC966CT A3G; TSC966CT B0G;
Introduction Date: November 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92-3
TRANS NPN 400V 0.3A TO92-3
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 400V 0.3A TO92-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 6711144 | 6711144P | 2087-KSP44TA | 002193-KSP44TA | KSP44TACT-ND | KSP44TA | 82C7909 | 97K2788 | KSP44TA |
| Product Name | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSP44TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 400V; Transistor Polarity Onsemi | Transistor, Npn, To-92; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; To-92 | TO-92; TO-92 | Ammo Pack | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Number of units in IC | 1 | ||||||||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps |