Bipolar (BJT) Transistor NPN 800V 3A 5MHz 100W Through Hole TO-220-3
NPN BJT 800V 3A TO-220 Transistor Product overview: KSC5603D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5603D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1193607-KSC5603D
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 200μA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 400mA, 3V
Maximum Power: 100W
TRANS NPN 800V 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSC5603D-ND | 276-KSC5603D | 1193607-KSC5603D | KSC5603D |
| Product Name | Single Bipolar Transistors | 800V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC5603D | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 800 volts | 800 volts | ||
| VCBO | 1600 volts |