onsemi TRANSISTORS - Transistors (BJT) - Single - KSD362RTU KSD362RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070522-KSD362RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 1V @ 500mA, 5A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 40 @ 5A, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070522-KSD362RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 1V @ 500mA, 5A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 40 @ 5A, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD362RTU - 070522-KSD362RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD362RTU
070522-KSD362RTU
TRANSISTORS - Transistors (BJT) - Single - KSD362RTU 070522-KSD362RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070522-KSD362RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 1V @ 500mA, 5A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 40 @ 5A, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070522-KSD362RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 1V @ 500mA, 5A
Collector Cut-off Current(Max): 20μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSD362RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD362RTU-ND
Single Bipolar Transistors KSD362RTU-ND
Bipolar (BJT) Transistor NPN 70V 5A 10MHz 40W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 70V 5A 10MHz 40W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
70V 5A TO-220 Bipolar Transistor
276-KSD362RTU
70V 5A TO-220 Bipolar Transistor 276-KSD362RTU
TRANS NPN 70V 5A TO-220 Product overview: KSD362RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD362RTU can be used for catalog matching and distributor lookup.

TRANS NPN 70V 5A TO-220 Product overview: KSD362RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD362RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD362RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD362RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD362RTU
TRANS NPN 70V 5A TO220-3

TRANS NPN 70V 5A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 070522-KSD362RTU KSD362RTU-ND 276-KSD362RTU KSD362RTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD362RTU Single Bipolar Transistors 70V 5A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 70 volts 70 volts
VCBO 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details