Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070482-KSC2073TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
NPN BJT 150V 1.5A TO-220 4MHz Transistor Product overview: KSC2073TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A, 4MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, 4MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2073TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 25W Through Hole TO-220-3
TRANS NPN 150V 1.5A TO220-3
TRANS, NPN, 150V, 1.5A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:1.5A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Epitaxial Sil
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 070482-KSC2073TU | 276-KSC2073TU | KSC2073TU-ND | KSC2073TU | 82C7284 | KSC2073TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2073TU | 150V 1.5A 4MHz TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 150V, 1.5A, 150Deg C, 25W; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-3 | |||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 150 volts | 150 volts | ||||
| VCBO | 150 volts |