Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002208-KST3906MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
PNP BJT Transistor, 40V, 200mA, 250MHz, SOT-23, SMD Product overview: KST3906MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST3906MTF can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.2A, 40V, PNP
Small Signal Bipolar Transistor, 0.2A, 40V, PNP
TRANS PNP 40V 0.2A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KST3906MTFTR-ND | 002208-KST3906MTF | 276-KST3906MTF | KST3906MTF | KST3906MTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KST3906MTF | SMD 40V 200mA 250MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | ||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts |