onsemi 450V 2A TO220 Bipolar Transistor KSC5402DTTU

Description
TRANS NPN 450V 2A TO220-3 Product overview: KSC5402DTTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5402DTTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 2A TO220-3 Product overview: KSC5402DTTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5402DTTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 2A TO220 Bipolar Transistor
276-KSC5402DTTU
450V 2A TO220 Bipolar Transistor 276-KSC5402DTTU
TRANS NPN 450V 2A TO220-3 Product overview: KSC5402DTTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5402DTTU can be used for catalog matching and distributor lookup.

TRANS NPN 450V 2A TO220-3 Product overview: KSC5402DTTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 2A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 2A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5402DTTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTTU - 070503-KSC5402DTTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTTU
070503-KSC5402DTTU
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTTU 070503-KSC5402DTTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070503-KSC5402DTTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 750mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 6 @ 1A, 1V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070503-KSC5402DTTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 750mV @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 6 @ 1A, 1V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSC5402DTTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5402DTTU-ND
Single Bipolar Transistors KSC5402DTTU-ND
Bipolar (BJT) Transistor NPN 450V 2A 11MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 450V 2A 11MHz 50W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5402DTTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5402DTTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5402DTTU
TRANS NPN 450V 2A TO220-3

TRANS NPN 450V 2A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC5402DTTU 070503-KSC5402DTTU KSC5402DTTU-ND KSC5402DTTU
Product Name 450V 2A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC5402DTTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type Bulk TO-220; SOT3; TO-220-3 TO-220; TO-220-3
Packing Method Bulk Bulk; Bulk
IC(max) 2000 milliamps
Unlock Full Specs
to access all available technical data