Manufacturer: ON Semiconductor
Win Source Part Number: 1193581-KSC2383YBU
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-226-3, TO-92-3 Long Body
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: KSC2383
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 200mA, 5V
Maximum Power: 900mW
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 900mW Through Hole TO-92-3
TRANS NPN 160V 1A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1193581-KSC2383YBU | KSC2383YBU-ND | KSC2383YBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2383YBU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| TJ | 150 C (302 F) | ||
| Power Gain | 160 dB |