onsemi Single Bipolar Transistors KSD882YSTU

Description
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD882YSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD882YSTU-ND
Single Bipolar Transistors KSD882YSTU-ND
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD882YSTU - 018230-KSD882YSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD882YSTU
018230-KSD882YSTU
TRANSISTORS - Transistors (BJT) - Single - KSD882YSTU 018230-KSD882YSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018230-KSD882YSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 90MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 1A, 2V Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018230-KSD882YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSD882YSTU
Bipolar Transistor 2087-KSD882YSTU
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD882YSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD882YSTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD882YSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD882YSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSD882YSTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSD882YSTU
Single Bipolar Transistors KSD882YSTU
TRANS NPN 30V 3A TO126-3

TRANS NPN 30V 3A TO126-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSD882YSTU
Bipolar Transistors - BJT KSD882YSTU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD882YSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD882YSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD882YSTU
TRANS NPN 30V 3A TO126-3

TRANS NPN 30V 3A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSD882YSTU-ND 018230-KSD882YSTU 2087-KSD882YSTU KSD882YSTU KSD882YSTU KSD882YSTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD882YSTU Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3 Tube TO-225AA, TO-126-3
Packing Method Tube Tube; Tube
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
fT 90 MHz
Unlock Full Specs
to access all available technical data