NPN Silicon Transistor
Bipolar (BJT) Transistor NPN 800V 1.5A 15MHz 20W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070501-KSC5026MOS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2V @ 150mA, 750mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 100mA, 5V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN Si Transistor Product overview: KSC5026MOS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5026MOS can be used for catalog matching and distributor lookup.
TRANS, NPN, 800V, 1.5A, 150DEG C, 20W; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:1.5A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 800V 1.5A TO126-3
TRANS NPN 800V 1.5A TO126-3
Bipolar Transistors - BJT NPN Si Transistor
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC5026MOS | KSC5026MOS-ND | 070501-KSC5026MOS | 2087-KSC5026MOS | 50H4689 | KSC5026MOS | KSC5026MOS | KSC5026MOS |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC5026MOS | Bipolar Transistor | Trans, Npn, 800V, 1.5A, 150Deg C, 20W; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-126-3 | TO-225AA, TO-126-3 | SOT3; TO-126-3 | Bulk | TO-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| fT | 15 MHz |