Bipolar (BJT) Transistor NPN 120V 6A 30MHz 60W Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778045-KSC4010OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 60W
Transistor Type: NPN
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: KSC4010O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 1A, 5V
Alternative Parts (Cross-Reference): 2SC4689-R(F); 2SC4689O; 2SC4689; 2SC4689-O(F);
Introduction Date: November 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRANS NPN 120V 6A TO3PN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC4010OTU-ND | 778045-KSC4010OTU | KSC4010OTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC4010OTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.0100 milliamps | 6000 milliamps | |
| Power Gain | 80 dB |