Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3
TRANS PNP DARL 30V 0.5A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSP63TA-ND | KSP63TA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |