Bipolar (BJT) Transistor NPN - Darlington 40V 3A 2W Through Hole TO-220F-3
TRANS NPN DARL 40V 3A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD1413TU-ND | KSD1413TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |