Bipolar (BJT) Transistor PNP 80V 8A 40MHz 1.75W Through Hole I-PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002181-KSH45H11ITU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 80V, 8A, 40MHz, TO-251 Product overview: KSH45H11ITU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH45H11ITU can be used for catalog matching and distributor lookup.
TRANS PNP 80V 8A IPAK
Bipolar Transistors - BJT PNP Epitaxial Sil
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSH45H11ITU-ND | 002181-KSH45H11ITU | KSH45H11ITU | 276-KSH45H11ITU | KSH45H11ITU | KSH45H11ITU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH45H11ITU | 80V 8A 40MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | IPAK-3 / DPAK-3 STRAIGHT LEAD | |||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 80 volts | 80 volts |