onsemi 30V 0.05A SOT23 Bipolar Transistor KSC2715YMTF

Description
TRANS NPN 30V 0.05A SOT23-3 Product overview: KSC2715YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2715YMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.05A SOT23-3 Product overview: KSC2715YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2715YMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.05A SOT23 Bipolar Transistor
276-KSC2715YMTF
30V 0.05A SOT23 Bipolar Transistor 276-KSC2715YMTF
TRANS NPN 30V 0.05A SOT23-3 Product overview: KSC2715YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2715YMTF can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.05A SOT23-3 Product overview: KSC2715YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2715YMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2715YMTF - 040953-KSC2715YMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2715YMTF
040953-KSC2715YMTF
TRANSISTORS - Transistors (BJT) - Single - KSC2715YMTF 040953-KSC2715YMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040953-KSC2715YMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 12V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040953-KSC2715YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 12V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 30V 0.05A SOT-23 - 598-KSC2715YMTF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.05A SOT-23
598-KSC2715YMTF
TRANS NPN 30V 0.05A SOT-23 598-KSC2715YMTF
TRANS NPN 30V 0.05A SOT-23

TRANS NPN 30V 0.05A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2715YMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2715YMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2715YMTF
TRANS NPN 30V 0.05A SOT23-3

TRANS NPN 30V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC2715YMTF 040953-KSC2715YMTF 598-KSC2715YMTF KSC2715YMTF
Product Name 30V 0.05A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2715YMTF TRANS NPN 30V 0.05A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5310H6327XTSA1 - 1022657-BCP5310H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers