onsemi Bipolar Transistor KSC2752OSTU

Description
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2752OSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2752OSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2752OSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2752OSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-KSC2752OSTU
Bipolar Transistor 2087-KSC2752OSTU
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2752OSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2752OSTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2752OSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2752OSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2752OSTU - 123705-KSC2752OSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2752OSTU
123705-KSC2752OSTU
TRANSISTORS - Transistors (BJT) - Single - KSC2752OSTU 123705-KSC2752OSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123705-KSC2752OSTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 60mA, 300mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 30 @ 50mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123705-KSC2752OSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 60mA, 300mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Single Bipolar Transistors - KSC2752OSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2752OSTU-ND
Single Bipolar Transistors KSC2752OSTU-ND
Bipolar (BJT) Transistor NPN 400V 500mA 1W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 400V 500mA 1W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2752OSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2752OSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2752OSTU
TRANS NPN 400V 0.5A TO126-3

TRANS NPN 400V 0.5A TO126-3

Supplier's Site
Single Bipolar Transistors - KSC2752OSTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSC2752OSTU
Single Bipolar Transistors KSC2752OSTU
TRANS NPN 400V 0.5A TO126-3

TRANS NPN 400V 0.5A TO126-3

Supplier's Site Datasheet
Transistor, Npn, 400V, 0.5A, To-126-3; Transistor Polarity Onsemi - 46AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 400V, 0.5A, To-126-3; Transistor Polarity Onsemi
46AC0929
Transistor, Npn, 400V, 0.5A, To-126-3; Transistor Polarity Onsemi 46AC0929
TRANSISTOR, NPN, 400V, 0.5A, TO-126-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:10W; DC Collector Current:500mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 400V, 0.5A, TO-126-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:10W; DC Collector Current:500mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2087-KSC2752OSTU 123705-KSC2752OSTU KSC2752OSTU-ND KSC2752OSTU KSC2752OSTU 46AC0929
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2752OSTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Npn, 400V, 0.5A, To-126-3; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type Tube SOT3; TO-126-3 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-3
Packing Method Tube Tube; Tube
IC(max) 500 milliamps 500 milliamps 500 milliamps
PD 1 milliwatts
Unlock Full Specs
to access all available technical data