Shenzhen Shengyu Electronics Technology Limited Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| AUTO ISO I2C 2500VRMS 2CH 8SOIC | |
| AUTOMOTIVE, 120-UA, ULTRA-LOW PO | |
| AUTOMOTIVE, GENERAL-PURPOSE, 50- | |
| AUTOMOTIVE, GENERAL-PURPOSE, DUA | |
| AUTOMOTIVE, GENERAL-PURPOSE, QUA | |
| AUTOMOTIVE, GENERAL-PURPOSE, TRI | |
| AUTOMOTIVE, HOT-SWAPPABLE, ROBUS | |
| DGT ISO 2.5KV RS422/RS485 16SOIC | |
| DGT ISOL 5000VRMS 2CH CAN 16SOIC | |
| DGTL ISO 1.5KV GEN PURP 12SOP | |
| DGTL ISO 2500VRMS 1CH GP 8DIP GW | |
| DGTL ISO 2500VRMS 1CH GP 8DIP | |
| DGTL ISO 2500VRMS 1CH GP 8SOIC | |
| DGTL ISO 2500VRMS 1CH GP 8SOP | |
| DGTL ISO 2500VRMS 2CH 16SOIC | |
| DGTL ISO 2500VRMS 2CH 8SOIC | |
| DGTL ISO 2500VRMS 2CH GP 16SSOP | |
| DGTL ISO 2500VRMS 2CH GP 20SSOP | |
| DGTL ISO 2500VRMS 2CH GP 8DIP | |
| DGTL ISO 2500VRMS 2CH GP 8SO | |
| DGTL ISO 2500VRMS 2CH GP 8SOIC | |
| DGTL ISO 2500VRMS 3CH GP 16SOIC | |
| DGTL ISO 2500VRMS 3CH GP 16SSOP | |
| DGTL ISO 2500VRMS 4CH 16SSOP | |
| DGTL ISO 2500VRMS 4CH GP 16SO | |
| DGTL ISO 2500VRMS 4CH GP 16SOIC | |
| DGTL ISO 2500VRMS 4CH GP 16SSOP | |
| DGTL ISO 3000VRMS 1CH 8SOIC | |
| DGTL ISO 3000VRMS 1CH GP 8SOIC | |
| DGTL ISO 3000VRMS 2CH 8SOIC | |
| DGTL ISO 3000VRMS 2CH GP 8SOIC | |
| DGTL ISO 3000VRMS 3CH 16SOIC | |
| DGTL ISO 3000VRMS 3CH 16SSOP | |
| DGTL ISO 3000VRMS 3CH GP 16SOIC | |
| DGTL ISO 3000VRMS 3CH GP 16SSOP | |
| DGTL ISO 3000VRMS 3CH GP 8LGA | |
| DGTL ISO 3000VRMS 4CH 16SOIC | |
| DGTL ISO 3000VRMS 4CH 16SSOP | |
| DGTL ISO 3000VRMS 4CH GP 16SOIC | |
| DGTL ISO 3000VRMS 4CH GP 16SSOP | |
| DGTL ISO 4000VPK 1CH 8SOIC | |
| DGTL ISO 4000VPK 1CH GP 8SOIC | |
| DGTL ISO 4000VPK 2CH 8SOIC | |
| DGTL ISO 4000VPK 2CH GP 8SOIC | |
| DGTL ISO 4000VPK 3CH 16SOIC | |
| DGTL ISO 4000VPK 3CH GP 16SOIC | |
| DGTL ISO 4000VPK 4CH 16SOIC | |
| DGTL ISO 4000VPK 4CH GP 16SOIC | |
| DGTL ISO 4243VRMS 2CH GP 16SOIC | |
| DGTL ISO 4243VRMS 4CH GP 16SOIC | |
| DGTL ISO 4KV 4CH GEN PURP 16SOIC | |
| DGTL ISO 5000VRMS 1CH 16SOIC | |
| DGTL ISO 5000VRMS 1CH GP 16SOIC | |
| DGTL ISO 5000VRMS 2CH 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 8SOIC | |
| DGTL ISO 5000VRMS 3CH 16SOIC | |
| DGTL ISO 5000VRMS 3CH GP 16SOIC | |
| DGTL ISO 5000VRMS 4CH 16SOIC | |
| DGTL ISO 5000VRMS 4CH GP 16SOIC | |
| DGTL ISO 5000VRMS 4CH GP 16SSOP | |
| DGTL ISO 5600VRMS 4CH GP 16SOIC | |
| DGTL ISOL 1500VRMS 8CH 24SOP | |
| DGTL ISOL 2500VRMS 2CH I2C 8SOIC | |
| DGTL ISOL 500VAC 8CH SPI 48TSSOP | |
| DIG ISO - ENHANCED BASIC - MYNA | |
| DIG ISO - MYNA - QUAD | |
| DIGITAL ISOLATOR 8CH GEN PURP | |
| GENERAL PURPOSE DUAL-CHANNEL, 2/ | |
| GENERAL PURPOSE, 50-MBPS, SIX-CH | |
| GENERAL-PURPOSE SIX-CHANNEL REIN | |
| GENERAL-PURPOSE, DUAL-CHANNEL, 1 | |
| GENERAL-PURPOSE, QUAD-CHANNEL, 2 | |
| GENERAL-PURPOSE, QUAD-CHANNEL, 3 | |
| GENERAL-PURPOSE, QUAD-CHANNEL, 4 | |
| GENERAL-PURPOSE, TRIPLE-CHANNEL | |
| HOT-SWAPPABLE, ROBUST-EMC BIDIRE | |
| IC ISOLATION | |
| INTEGRATED INTERLOCK, 50-MBPS, S | |
| ISO RS485 W/ TRANSFORMER DRIVER | |
| ISO RS485/422 1MBPS 2.5KVRMS | |
| ISO RS485/422 PROFIBUS 2.5KVRMS | |
| Isolators - Digital Isolators | |
| PROTOTYPE | |
| ROBUST-EMC BIDIRECTIONAL I2C DIG |
| Next >> |