onsemi Bipolar Transistor MBT35200MT1G

Description
High Current PNP Bipolar Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MBT35200MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Current PNP Bipolar Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MBT35200MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-MBT35200MT1G
Bipolar Transistor 276-MBT35200MT1G
High Current PNP Bipolar Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MBT35200MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT1G can be used for catalog matching and distributor lookup.

High Current PNP Bipolar Transistor for Load Management in Portable Applications, TSOP-6, 3000-REEL Product overview: MBT35200MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MBT35200MT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MBT35200MT1GOSTR-ND
Single Bipolar Transistors MBT35200MT1GOSTR-ND
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - MBT35200MT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MBT35200MT1GOSCT-ND
Single Bipolar Transistors MBT35200MT1GOSCT-ND
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - MBT35200MT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MBT35200MT1GOSDKR-ND
Single Bipolar Transistors MBT35200MT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT1G - 022474-MBT35200MT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT1G
022474-MBT35200MT1G
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT1G 022474-MBT35200MT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022474-MBT35200MT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 310mV @ 20mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 022474-MBT35200MT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 310mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MBT35200MT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MBT35200MT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MBT35200MT1G
TRANS PNP 35V 2A 6TSOP

TRANS PNP 35V 2A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MBT35200MT1G
Bipolar Transistors - BJT MBT35200MT1G
Bipolar Transistors - BJT Low Saturation

Bipolar Transistors - BJT Low Saturation

Buy Now Datasheet
Bipolar Transistor, Pnp, -35V, Tsop, Full Reel; Transistor Polarity Onsemi - 45J0809 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -35V, Tsop, Full Reel; Transistor Polarity Onsemi
45J0809
Bipolar Transistor, Pnp, -35V, Tsop, Full Reel; Transistor Polarity Onsemi 45J0809
BIPOLAR TRANSISTOR, PNP, -35V, TSOP, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -35V, TSOP, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MBT35200MT1G MBT35200MT1GOSTR-ND 022474-MBT35200MT1G MBT35200MT1G MBT35200MT1G 45J0809
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MBT35200MT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -35V, Tsop, Full Reel; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
IGBT Transistor - 279-AIGB40N65H5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 250 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers