NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92-3
TRANS NPN 40V 0.6A TO92-3 Product overview: KSP2222ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP2222ATA can be used for catalog matching and distributor lookup.
Transistor GP BJT NPN 40V 0.6A TO92-3
Transistor GP BJT NPN 40V 0.6A TO92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193727-KSP2222ATA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Family Name: KSP2222A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): MPS2222A-TAP; PN2222AT93; PN2222A-AP-HF;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
TRANS, NPN, 40V, 0.6A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 0.6A TO92-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSP2222ATA | KSP2222ATATB-ND | 276-KSP2222ATA | 7390417 | 1193727-KSP2222ATA | 31Y2184 | KSP2222ATA | KSP2222ATA | KSP2222ATA |
| Product Name | Single Bipolar Transistors | 40V 0.6A Bipolar Transistor | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP2222ATA | Trans, Npn, 40V, 0.6A, 150Deg C, 0.625W; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92-3 LF | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Bulk | TO-92; To-92 | TO-92; SOT3 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Bulk | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||||
| VCEO | 40 volts | 40 volts | 40 volts |