onsemi Single Bipolar Transistors KST93MTF

Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 250mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 250mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST93MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST93MTF-ND
Single Bipolar Transistors KST93MTF-ND
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 250mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 250mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
200V 500mA 50MHz SOT-23 Bipolar Transistor
276-KST93MTF
200V 500mA 50MHz SOT-23 Bipolar Transistor 276-KST93MTF
PNP BJT 200V 500mA 50MHz SOT-23 Transistor Product overview: KST93MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST93MTF can be used for catalog matching and distributor lookup.

PNP BJT 200V 500mA 50MHz SOT-23 Transistor Product overview: KST93MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST93MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST93MTF - 070549-KST93MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST93MTF
070549-KST93MTF
TRANSISTORS - Transistors (BJT) - Single - KST93MTF 070549-KST93MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070549-KST93MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070549-KST93MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST93MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST93MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST93MTF
TRANS PNP 200V 0.5A SOT23-3

TRANS PNP 200V 0.5A SOT23-3

Supplier's Site
TRANS PNP 200V 0.5A SOT-23 - 598-KST93MTF - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 200V 0.5A SOT-23
598-KST93MTF
TRANS PNP 200V 0.5A SOT-23 598-KST93MTF
TRANS PNP 200V 0.5A SOT-23

TRANS PNP 200V 0.5A SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number KST93MTF-ND 276-KST93MTF 070549-KST93MTF KST93MTF 598-KST93MTF
Product Name Single Bipolar Transistors 200V 500mA 50MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KST93MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 200V 0.5A SOT-23
Polarity PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 500 milliamps 500 milliamps
VCEO 200 volts 200 volts
Unlock Full Specs
to access all available technical data