onsemi Single Bipolar Transistors KSD2058YTU

Description
Bipolar (BJT) Transistor NPN 60V 3A 400kHz 1.5W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 400kHz 1.5W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD2058YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD2058YTU-ND
Single Bipolar Transistors KSD2058YTU-ND
Bipolar (BJT) Transistor NPN 60V 3A 400kHz 1.5W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 60V 3A 400kHz 1.5W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD2058YTU - 120590-KSD2058YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD2058YTU
120590-KSD2058YTU
TRANSISTORS - Transistors (BJT) - Single - KSD2058YTU 120590-KSD2058YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 120590-KSD2058YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 400kHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120590-KSD2058YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 400kHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-KSD2058YTU
60V 3A Bipolar Transistor 276-KSD2058YTU
NPN BJT Transistor 60V 3A TO-220F Product overview: KSD2058YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD2058YTU can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 3A TO-220F Product overview: KSD2058YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD2058YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD2058YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD2058YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD2058YTU
TRANS NPN 60V 3A TO220F-3

TRANS NPN 60V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSD2058YTU-ND 120590-KSD2058YTU 276-KSD2058YTU KSD2058YTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD2058YTU 60V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details