Manufacturer: ON Semiconductor
Win Source Part Number: 876443-KSD288YTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 55 V 3 A - 25 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSD288
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 55V 3A 25W Through Hole TO-220-3
TRANS NPN 55V 3A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 876443-KSD288YTU | KSD288YTU-ND | KSD288YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD288YTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |