onsemi Bipolar Transistor Arrays MBT6429DW1T1G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - MBT6429DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT6429DW1T1GOSTR-ND
Bipolar Transistor Arrays MBT6429DW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MBT6429DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT6429DW1T1GOSDKR-ND
Bipolar Transistor Arrays MBT6429DW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MBT6429DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT6429DW1T1GOSCT-ND
Bipolar Transistor Arrays MBT6429DW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
45V 200mA 700MHz Bipolar Transistor
277-MBT6429DW1T1G
45V 200mA 700MHz Bipolar Transistor 277-MBT6429DW1T1G
NPN BJT Transistor, 45V, 200mA, 700MHz, SC-88 Product overview: MBT6429DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 700MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 700MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 200mA, 700MHz, SC-88 Product overview: MBT6429DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 700MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 700MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1G - 074341-MBT6429DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1G
074341-MBT6429DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1G 074341-MBT6429DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 074341-MBT6429DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 500 @ 100μA, 5V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074341-MBT6429DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 700MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 500 @ 100μA, 5V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MBT6429DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MBT6429DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MBT6429DW1T1G
TRANS 2NPN 45V 0.2A SC88/SC70-6

TRANS 2NPN 45V 0.2A SC88/SC70-6

Supplier's Site
Bipolar Transistor, Npn, Dual, 45V, Sc-88, Full Reel; Transistor Polarity Onsemi - 45J0811 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sc-88, Full Reel; Transistor Polarity Onsemi
45J0811
Bipolar Transistor, Npn, Dual, 45V, Sc-88, Full Reel; Transistor Polarity Onsemi 45J0811
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SC-88, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:500hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SC-88, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:500hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi - 13AC3624 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi
13AC3624
Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi 13AC3624
TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:500hFE; Transistor Case Style:SC-88; No. of RoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, DUAL NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:500hFE; Transistor Case Style:SC-88; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - MBT6429DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
MBT6429DW1T1G
Bipolar Transistor Arrays MBT6429DW1T1G
TRANS 2NPN 45V 0.2A SC88/SC70-6

TRANS 2NPN 45V 0.2A SC88/SC70-6

Supplier's Site Datasheet
TRANS 2NPN 45V 0.2A SOT363 - 598-MBT6429DW1T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 45V 0.2A SOT363
598-MBT6429DW1T1G
TRANS 2NPN 45V 0.2A SOT363 598-MBT6429DW1T1G
TRANS 2NPN 45V 0.2A SOT363

TRANS 2NPN 45V 0.2A SOT363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MBT6429DW1T1G
Bipolar Transistors - BJT MBT6429DW1T1G
Bipolar Transistors - BJT 200mA 55V NPN

Bipolar Transistors - BJT 200mA 55V NPN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MBT6429DW1T1GOSTR-ND 277-MBT6429DW1T1G 074341-MBT6429DW1T1G MBT6429DW1T1G 45J0811 13AC3624 MBT6429DW1T1G 598-MBT6429DW1T1G MBT6429DW1T1G
Product Name Bipolar Transistor Arrays 45V 200mA 700MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, Dual, 45V, Sc-88, Full Reel; Transistor Polarity Onsemi Transistor Array, Aec-Q101, Dual Npn, 45V; Transistor Polarity Onsemi Bipolar Transistor Arrays TRANS 2NPN 45V 0.2A SOT363 Bipolar Transistors - BJT
Polarity NPN NPN NPN; 2 NPN (Dual) NPN NPN 2 NPN (Dual); NPN NPN; NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 TO-3 TO-3 6-TSSOP, SC-88, SOT-363
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistor Arrays - BC856SE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers