Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050971-KSD1691YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 2A, 1V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,920
Bipolar (BJT) Transistor NPN 60V 5A 1.3W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSD1691YSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD1691YSTU can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 60V 5A TO126-3
TRANS, NPN, 60V, 5A, 20W, TO-126; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:20W; DC Collector Current:5A; DC Current Gain hFE:160hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 60V 5A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1050971-KSD1691YSTU | KSD1691YSTU-ND | 2087-KSD1691YSTU | KSD1691YSTU | KSD1691YSTU | 07AH4090 | KSD1691YSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD1691YSTU | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 5A, 20W, To-126; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-126-3 | TO-225AA, TO-126-3 | Tube | TO-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Tube | Tube; Tube | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| PD | 1.3 milliwatts |