NPN Triple Diffused Planar Silicon Transistor
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon Product overview: KSC5502DTM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5502DTM can be used for catalog matching and distributor lookup.
Transistor, Fairchild, KSC5502DTM
Transistor, Fairchild, KSC5502DTM
Transistor, Fairchild, KSC5502DTM
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193605-KSC5502DTM
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 50W
Transistor Type: NPN
Frequency - Transition: 11MHz
Family Name: KSC5502D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-252AA
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 1A, 1V
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Bipolar (BJT) Transistor NPN 600V 2A 11MHz 50W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 600V 2A 11MHz 50W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 600V 2A 11MHz 50W Surface Mount TO-252AA
HIGH VOLTAGE TRANSISTOR, NPN, 600V, DPAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:600V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
HIGH VOLTAGE TRANSISTOR, NPN, 600V, DPAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:600V; DC Collector Current:2A; Power Dissipation Pd:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, NPN, 600V, 2A, TO252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:600V; Transition Frequency ft:11MHz; Power Dissipation Pd:50W; DC Collector Current:2A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon
TRANS NPN 600V 2A TO252AA
TRANS NPN 750V 2A TO252
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC5502DTM | 2087-KSC5502DTM | 8064513 | 8064513P | 1193605-KSC5502DTM | KSC5502DTMTR-ND | 82C7532 | 67P3523 | 27AC7162 | KSC5502DTM | KSC5502DTM | KSC5502DTM |
| Product Name | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC5502DTM | Single Bipolar Transistors | High Voltage Transistor, Npn, 600V, Dpak, Full Reel; Transistor Polarity Onsemi | High Voltage Transistor, Npn, 600V, Dpak; Transistor Polarity Onsemi | Transistor, Npn, 600V, 2A, To252; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); DPAK-3 / TO-252-3 | Reel | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-3; TO-252 (DPAK) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||||||||
| fT | 11 MHz |