NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3
NPN Epitaxial Silicon Transistor, 6000-BLKBG Product overview: KSC2328AYBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2328AYBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1027085-KSC2328AYBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Family Name: KSC2328AY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): KTC3205Y-BP; KTC3205Y-BP-HF; KTC3205O-BP-HF;
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 30V 2A TO92-3
TRANS NPN 30V 2A TO-92L
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | KSC2328AYBU | KSC2328AYBU-ND | 276-KSC2328AYBU | 1027085-KSC2328AYBU | KSC2328AYBU | KSC2328AYBU | 598-KSC2328AYBU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC2328AYBU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 30V 2A TO-92L | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | ||||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 30 volts | 30 volts |