onsemi 100V 3A TO-252 Bipolar Transistor KSH31CTM

Description
NPN BJT 100V 3A TO-252 DPAK Transistor Product overview: KSH31CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 100V 3A TO-252 DPAK Transistor Product overview: KSH31CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A TO-252 Bipolar Transistor
276-KSH31CTM
100V 3A TO-252 Bipolar Transistor 276-KSH31CTM
NPN BJT 100V 3A TO-252 DPAK Transistor Product overview: KSH31CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31CTM can be used for catalog matching and distributor lookup.

NPN BJT 100V 3A TO-252 DPAK Transistor Product overview: KSH31CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSH31CTM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSH31CTM-ND
Single Bipolar Transistors KSH31CTM-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 988988-KSH31CTM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
988988-KSH31CTM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 988988-KSH31CTM
Win Source Part Number: 988988-KSH31CTM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.56 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V Frequency - Transition: 3MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: KSH31 Product Status: Obsolete

Win Source Part Number: 988988-KSH31CTM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSH31
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSH31CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSH31CTM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSH31CTM
TRANS NPN 100V 3A DPAK

TRANS NPN 100V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSH31CTM KSH31CTM-ND 988988-KSH31CTM KSH31CTM
Product Name 100V 3A TO-252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data