PNP BJT Transistor, 100V, 3A, DPAK, 3MHz, 1.56W Product overview: KSH32CTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH32CTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002178-KSH32CTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
TRANS PNP 100V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH32CTF | KSH32CTFTR-ND | 002178-KSH32CTF | KSH32CTF | KSH32CTF |
| Product Name | 100V 3A 3MHz DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH32CTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | -100 volts | ||||
| fT | 3 MHz |