Shenzhen Shengyu Electronics Technology Limited Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 58
Product Name Notes
1.5KE DO-201, 15.3V 25.2V, REEL
1.5KE DO-201, UNIDIRECTIONAL 43V
1.5KE36 - TRANS VOLTAGE SUPPRESS
100V,Clamp10.42A Ipp TVS Diode T
10V Clamp 11.1A Ipp TVS Diode Th
10VClamp 100A Ipp TVS Diode Thro
12V Clamp 86.71A Ipp TVS Diod
1500W, 100V, 10%, UNIDIRECTIONAL
1500W, 110V, 10%, BIDIRECTIONAL,
1500W, 110V, 10%, UNIDIRECTIONAL
1500W, 11V, 10%, BIDIRECTIONAL,
1500W, 11V, 10%, UNIDIRECTIONAL,
1500W, 120V, 10%, BIDIRECTIONAL,
1500W, 120V, 10%, UNIDIRECTIONAL
1500W, 130V, 10%, BIDIRECTIONAL,
1500W, 130V, 10%, UNIDIRECTIONAL
1500W, 13V, 10%, BIDIRECTIONAL,
1500W, 13V, 10%, UNIDIRECTIONAL,
1500W, 160V, 10%, BIDIRECTIONAL,
1500W, 160V, 10%, UNIDIRECTIONAL
1500W, 16V, 10%, BIDIRECTIONAL,
1500W, 16V, 10%, UNIDIRECTIONAL,
1500W, 170V, 10%, BIDIRECTIONAL,
1500W, 170V, 10%, UNIDIRECTIONAL
1500W, 180V, 10%, BIDIRECTIONAL,
1500W, 18V, 10%, BIDIRECTIONAL,
1500W, 18V, 10%, UNIDIRECTIONAL,
1500W, 200V, 10%, BIDIRECTIONAL,
1500W, 200V, 10%, UNIDIRECTIONAL
1500W, 220V, 10%, UNIDIRECTIONAL
1500W, 22V, 10%, BIDIRECTIONAL,
1500W, 22V, 10%, UNIDIRECTIONAL,
1500W, 24V, 10%, UNIDIRECTIONAL,
1500W, 250V, 5%, UNIDIRECTIONAL,
1500W, 300V, 5%, UNIDIRECTIONAL,
1500W, 30V, 10%, UNIDIRECTIONAL,
1500W, 350V, 10%, UNIDIRECTIONAL
1500W, 36V, 10%, UNIDIRECTIONAL,
1500W, 39V, 10%, BIDIRECTIONAL,
1500W, 39V, 10%, UNIDIRECTIONAL,
1500W, 400V, 10%, UNIDIRECTIONAL
1500W, 43V, 10%, BIDIRECTIONAL,
1500W, 43V, 10%, UNIDIRECTIONAL,
1500W, 440V, 10%, UNIDIRECTIONAL
1500W, 47V, 10%, BIDIRECTIONAL,
1500W, 47V, 10%, UNIDIRECTIONAL,
1500W, 56.1V, 10%, UNIDIRECTIONA
1500W, 56V, 10%, BIDIRECTIONAL,
1500W, 62V, 10%, UNIDIRECTIONAL,
150V Clamp6.98A Ipp TVS Diode Th
15V Clamp 68.18A Ipp TVS Diode
16.7V Clamp 86.71A Ipp TVS Diode
207V Clamp 68.18A Ipp TVS Diode
207V Clamp6.98A Ipp TVS Diode Th
20V, Clamp 51.55A Ipp TVS Diode
20V, Clamp51.55A Ipp TVS Diode
30V,Clamp 43.5A Ipp TVS Diode Th
33V,Clamp 31.45A Ipp TVS Diode T
51V, Clamp 20.41A Ipp TVS Diode
51V,Clamp 21.4A Ipp TVS Diode T
6.8V Clamp 138.89A Ipp TVS Diode
98V Clamp 15.31A Ipp TVS Diode T
MOV DISC 10MM, 120V 2.5KA, BULK
MOV DISC 25MM, 1000V 15KA, BULK
TVS 33V, Clamp31.45A Ipp TVS Dio
TVS D5.4X7.5 11.1V 1500W BIDIR
TVS D5.4X7.5 11.1V 1500W UNIDIR
TVS D5.4X7.5 111V 1500W UNIDIR
TVS D5.4X7.5 12.8V 1500W BIDIR
TVS D5.4X7.5 12.8V 1500W UNIDIR
TVS D5.4X7.5 13.6V 1500W BIDIR
TVS D5.4X7.5 13.6V 1500W UNIDIR
TVS D5.4X7.5 136V 1500W BIDIR
TVS D5.4X7.5 136V 1500W UNIDIR
TVS D5.4X7.5 145V 1500W BIDIR
TVS D5.4X7.5 154V 1500W BIDIR
TVS D5.4X7.5 17.1V 1500W BIDIR
TVS D5.4X7.5 17.1V 1500W UNIDIR
TVS D5.4X7.5 171V 1500W UNIDIR
TVS D5.4X7.5 185V 1500W BIDIR
TVS D5.4X7.5 20.5V 1500W BIDIR
TVS D5.4X7.5 23.1V 1500W BIDIR
TVS D5.4X7.5 25.6V 1500W BIDIR
TVS D5.4X7.5 25.6V 1500W UNIDIR
TVS D5.4X7.5 256V 1500W BIDIR
TVS D5.4X7.5 28.2V 1500W BIDIR
TVS D5.4X7.5 28.2V 1500W UNIDIR
TVS D5.4X7.5 33.3V 1500W UNIDIR
TVS D5.4X7.5 36.8V 1500W BIDIR
TVS D5.4X7.5 376V 1500W BIDIR
TVS D5.4X7.5 376V 1500W UNIDIR
TVS D5.4X7.5 40.2V 1500W BIDIR
TVS D5.4X7.5 43.6V 1500W BIDIR
TVS D5.4X7.5 43.6V 1500W UNIDIR
TVS D5.4X7.5 47.8V 1500W BIDIR
TVS D5.4X7.5 5.8V 1500W UNIDIR
TVS D5.4X7.5 8.5V 1500W BIDIR
TVS D5.4X7.5 8.5V 1500W UNIDIR
TVS D5.4X7.5 9.4V 1500W BIDIR
TVS D5.4X7.5 9.4V 1500W UNIDIR
TVS D5.4X7.5 94V 1500W BIDIR
TVS D5.4X7.5 94V 1500W UNIDIR
TVS DEVICE FUSE MODULE
TVS DEVICE POLYMER 35V 0402
TVS DEVICE POLYMER 35V 0603
TVS DIODE 10.2VWM 16.7VC 1.5KE
TVS DIODE 10.2VWM 16.7VC AXIAL
TVS DIODE 10.2VWM 16.7VC DO201
TVS DIODE 10.2VWM 16.7VC DO201AE
TVS DIODE 10.2VWM 21.7VC DO201
TVS DIODE 102VWM 165VC 1.5KE
TVS DIODE 102VWM 165VC DO201
TVS DIODE 102VWM 212VC DO201
TVS DIODE 11.1VWM 18.2VC 1.5KE
TVS DIODE 11.1VWM 18.2VC AXIAL
TVS DIODE 111VWM 179VC 1.5KE
TVS DIODE 111VWM 179VC DO201
TVS DIODE 12.8VWM 21.2VC 1.5KE
TVS DIODE 12.8VWM 21.2VC AXIAL
TVS DIODE 12.8VWM 21.2VC DO201
TVS DIODE 12.8VWM 21.2VC DO201AE
TVS DIODE 12.8VWM 27.2VC DO201
TVS DIODE 128VWM 207VC 1.5KE
TVS DIODE 128VWM 207VC DO201
TVS DIODE 128VWM 265VC DO201
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE 13.6VWM 22.5VC AXIAL
TVS DIODE 13.6VWM 22.5VC DO201
TVS DIODE 136VWM 219VC 1.5KE
TVS DIODE 136VWM 219VC DO201
TVS DIODE 145VWM 234VC 1.5KE
TVS DIODE 145VWM 234VC DO201
TVS DIODE 15.3VWM 25.2VC 1.5KE
TVS DIODE 15.3VWM 25.2VC AXIAL
TVS DIODE 15.3VWM 25.2VC DO201
TVS DIODE 15.3VWM 32.5VC DO201
TVS DIODE 154VWM 246VC 1.5KE
TVS DIODE 154VWM 246VC DO201
TVS DIODE 154VWM 317VC DO201
TVS DIODE 17.1VWM 27.7VC 1.5KE
TVS DIODE 17.1VWM 27.7VC AXIAL
TVS DIODE 17.1VWM 27.7VC DO201
TVS DIODE 171VWM 274VC 1.5KE
TVS DIODE 171VWM 274VC DO201
TVS DIODE 171VWM 353VC DO201
TVS DIODE 18.8VWM 30.6VC 1.5KE
TVS DIODE 18.8VWM 30.6VC DO201
TVS DIODE 18.8VWM 30.6VC DO201AE
TVS DIODE 18.8VWM 39.3VC DO201
TVS DIODE 185VWM 328VC 1.5KE
TVS DIODE 185VWM 328VC DO201
TVS DIODE 185VWM 328VC DO201AE
TVS DIODE 188VWM 388VC DO201
TVS DIODE 18VWM 29.2VC SMBF
TVS DIODE 20.5VWM 33.2VC 1.5KE
TVS DIODE 20.5VWM 33.2VC AXIAL
TVS DIODE 20.5VWM 33.2VC DO201
TVS DIODE 20.5VWM 33.2VC DO201AE
TVS DIODE 20.5VWM 42.8VC DO201
TVS DIODE 213VWM 442VC DO201
TVS DIODE 214VWM 344VC 1.5KE
TVS DIODE 214VWM 344VC DO201
TVS DIODE 214VWM 344VC DO201AE
TVS DIODE 23.1VWM 37.5VC 1.5KA
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS DIODE 23.1VWM 37.5VC AXIAL
TVS DIODE 23.1VWM 37.5VC DO201
TVS DIODE 23.1VWM 37.5VC DO201AE
TVS DIODE 23.1VWM 48.3VC DO201
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE 25.6VWM 41.4VC AXIAL
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE 25.6VWM 41.4VC DO201AE
TVS DIODE 25.6VWM 41.4VC
TVS DIODE 25.6VWM 53.5VC DO201
TVS DIODE 256VWM 414VC 1.5KE
TVS DIODE 256VWM 414VC DO201
TVS DIODE 256VWM 414VC DO201AE
TVS DIODE 256VWM 529VC DO201
TVS DIODE 28.2VWM 45.7VC 1.5KE
TVS DIODE 28.2VWM 45.7VC AXIAL
TVS DIODE 28.2VWM 45.7VC DO201
TVS DIODE 28.2VWM 45.7VC DO201AE
TVS DIODE 28.2VWM 59VC DO201
TVS DIODE 299VWM 618VC DO201
TVS DIODE 30.8VWM 49.9VC 1.5KE
TVS DIODE 30.8VWM 49.9VC AXIAL
TVS DIODE 30.8VWM 49.9VC DO201
TVS DIODE 30.8VWM 49.9VC DO201AE
TVS DIODE 30.8VWM 64.3VC DO201
TVS DIODE 300VWM 482VC 1.5KE
TVS DIODE 300VWM 482VC DO201
TVS DIODE 324VWM 574VC 1.5KE
TVS DIODE 33.3VWM 53.9VC 1.5KE
TVS DIODE 33.3VWM 53.9VC AXIAL
TVS DIODE 33.3VWM 53.9VC DO201
TVS DIODE 33.3VWM 53.9VC DO201AE
TVS DIODE 33.3VWM 69.7VC DO201
TVS DIODE 342VWM 548VC 1.5KE
TVS DIODE 342VWM 548VC DO201
TVS DIODE 342VWM 548VC DO201AE
TVS DIODE 342VWM 706VC DO201
TVS DIODE 36.8VWM 59.3VC 1.5KE
TVS DIODE 36.8VWM 59.3VC DO201
TVS DIODE 36.8VWM 59.3VC DO201AE
TVS DIODE 376VWM 602VC 1.5KE
TVS DIODE 376VWM 776VC DO201
TVS DIODE 40.2VWM 64.8VC 1.5KE
TVS DIODE 40.2VWM 64.8VC AXIAL
TVS DIODE 40.2VWM 64.8VC DO201
TVS DIODE 40.2VWM 64.8VC DO201AE
TVS DIODE 40.2VWM 84VC DO201
TVS DIODE 408VWM 658VC 1.5KE
TVS DIODE 408VWM 658VC DO201
TVS DIODE 43.6VWM 70.1VC 1.5KE
TVS DIODE 43.6VWM 70.1VC AXIAL
TVS DIODE 43.6VWM 70.1VC DO201
TVS DIODE 43.6VWM 70.1VC DO201AE
TVS DIODE 434VWM 698VC 1.5KE
TVS DIODE 434VWM 698VC DO201
TVS DIODE 451VWM 725VC DO201
TVS DIODE 459VWM 740VC 1.5KE
TVS DIODE 460VWM 740VC DO201
TVS DIODE 468VWM 760VC DO201
TVS DIODE 47.8VWM 100VC DO201
TVS DIODE 47.8VWM 77VC 1.5KE
TVS DIODE 47.8VWM 77VC AXIAL
TVS DIODE 47.8VWM 77VC DO201
TVS DIODE 512VWM 828VC DO201
TVS DIODE 53VWM 111VC DO201
TVS DIODE 53VWM 85VC 1.5KE
TVS DIODE 53VWM 85VC AXIAL
TVS DIODE 53VWM 85VC DO201
TVS DIODE 53VWM 85VC
TVS DIODE 58.1VWM 121VC DO201
TVS DIODE 58VWM 93.6VC SMBF
TVS DIODE 8.55VWM 14.5VC 1.5KE
TVS DIODE 8.55VWM 14.5VC DO201
TVS DIODE 8.55VWM 14.5VC DO201AE
TVS DIODE 85.5VWM 137VC 1.5KE
TVS DIODE 85.5VWM 137VC DO201
TVS DIODE 85.5VWM 178VC DO201
TVS DIODE 9.4VWM 15.6VC 1.5KE
TVS DIODE 9.4VWM 15.6VC AXIAL
TVS DIODE 9.4VWM 15.6VC DO201
TVS DIODE 94VWM 152VC 1.5KE
TVS DIODE DO201
TVS, 145V, 1500W Uni
TVS, 146V, 1500W Uni
TVS, 21.8V, 1500W Uni
TVS, 29.1V, 1500W Bi
VSSC6 GDT 110VAC DC10KA

Next >>