Trans GP BJT NPN 500V 10A 3-Pin(3+Tab) TO-3P Rail Product overview: KSC5024RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5024RTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771026-KSC5024RTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 90W
Transistor Type: NPN
Frequency - Transition: 18MHz
Part Status: Obsolete(EOL)
Family Name: KSC5024R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 500V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 4A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 800mA, 5V
Alternative Parts (Cross-Reference): 2SC4580; 2SC4580-4100; BUV47A; 2SC4557-T;
Introduction Date: June 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TRANS NPN 500V 10A TO3PN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSC5024RTU | 771026-KSC5024RTU | KSC5024RTU |
| Product Name | 500V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC5024RTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 10000 milliamps | 0.0100 milliamps | 10000 milliamps |
| VCEO | 500 volts | 500 volts | |
| VCBO | 800 volts | ||
| fT | 18 MHz |