onsemi Bipolar Transistor KST10MTF

Description
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KST10MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KST10MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KST10MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KST10MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-KST10MTF
Bipolar Transistor 2087-KST10MTF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KST10MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KST10MTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KST10MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KST10MTF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - KST10MTF - 002202-KST10MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KST10MTF
002202-KST10MTF
TRANSISTORS - RF Transistors (BJT) - KST10MTF 002202-KST10MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002202-KST10MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: NPN Family Name: KST10M Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): 23A008; KST10MTF_NL; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002202-KST10MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Family Name: KST10M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): 23A008; KST10MTF_NL;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - KST10MTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KST10MTFDKR-ND
Bipolar RF Transistors KST10MTFDKR-ND
RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - KST10MTFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KST10MTFCT-ND
Bipolar RF Transistors KST10MTFCT-ND
RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - KST10MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KST10MTFTR-ND
Bipolar RF Transistors KST10MTFTR-ND
RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
 - KST10MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST10MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST10MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST10MTF
RF TRANS NPN 25V 650MHZ SOT23-3

RF TRANS NPN 25V 650MHZ SOT23-3

Supplier's Site
TRANS NPN 25V 350MW SOT23 - 598-KST10MTF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 25V 350MW SOT23
598-KST10MTF
TRANS NPN 25V 350MW SOT23 598-KST10MTF
TRANS NPN 25V 350MW SOT23

TRANS NPN 25V 350MW SOT23

Supplier's Site
Bipolar RF Transistors - KST10MTF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KST10MTF
Bipolar RF Transistors KST10MTF
RF TRANS NPN 25V 650MHZ SOT23-3

RF TRANS NPN 25V 650MHZ SOT23-3

Supplier's Site Datasheet
Bipolar RF Transistors - KST10MTF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KST10MTF
Bipolar RF Transistors KST10MTF
RF SMALL SIGNAL BIPOLAR TRANSIST

RF SMALL SIGNAL BIPOLAR TRANSIST

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KST10MTF
Bipolar Transistors - BJT KST10MTF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Rf Transistor, Npn 25V 650Mhz To-92; Transistor Polarity Onsemi - 67P3530 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 25V 650Mhz To-92; Transistor Polarity Onsemi
67P3530
Rf Transistor, Npn 25V 650Mhz To-92; Transistor Polarity Onsemi 67P3530
RF TRANSISTOR, NPN 25V 650MHZ TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:650MHz; Power Dissipation:350mW; Continuous Collector Current:-; No. of Pins:3Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

RF TRANSISTOR, NPN 25V 650MHZ TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:650MHz; Power Dissipation:350mW; Continuous Collector Current:-; No. of Pins:3Pins; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes

Supplier's Site
Rf Transistor, Npn 25V 650Mhz To-92, Full Reel; Transistor Polarity Onsemi - 82C8067 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 25V 650Mhz To-92, Full Reel; Transistor Polarity Onsemi
82C8067
Rf Transistor, Npn 25V 650Mhz To-92, Full Reel; Transistor Polarity Onsemi 82C8067
RF TRANSISTOR, NPN 25V 650MHZ TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:650MHz; Power Dissipation:350mW; Continuous Collector Current:-; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

RF TRANSISTOR, NPN 25V 650MHZ TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:650MHz; Power Dissipation:350mW; Continuous Collector Current:-; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors RF Transistors
Product Number 2087-KST10MTF 002202-KST10MTF KST10MTFDKR-ND KST10MTF KST10MTF 598-KST10MTF KST10MTF KST10MTF 67P3530 82C8067
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - KST10MTF Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 25V 350MW SOT23 Bipolar RF Transistors Bipolar Transistors - BJT Rf Transistor, Npn 25V 650Mhz To-92; Transistor Polarity Onsemi Rf Transistor, Npn 25V 650Mhz To-92, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type Reel SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; TO-92 TO-3; TO-92
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
fT 650 MHz
PD 350 milliwatts
Unlock Full Specs
to access all available technical data