Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon Product overview: KSC5338D from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5338D can be used for catalog matching and distributor lookup.
NPN Triple Diffused Planar Silicon Transistor
Bipolar (BJT) Transistor NPN 450V 5A 11MHz 75W Through Hole TO-220-3
Manufacturer: onsemi
Win Source Part Number: 1325686-KSC5338D
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 200
Mounting: Through Hole
Power - Max: 75 W
Voltage - Collector Emitter Breakdown (Max): 450 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 1A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 6 @ 2A, 1V
Frequency - Transition: 11MHz
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ONSONSKSC5338D,2156-
Base Product Number: KSC5338
RoHS Status: ROHS3 Compliant
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon
TRANS NPN 450V 5A TO220-3
TRANS NPN 450V 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC5338D | KSC5338D | KSC5338D-ND | 1325686-KSC5338D | KSC5338D | KSC5338D | KSC5338D |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| fT | 11 MHz |