Manufacturer: ON Semiconductor
Win Source Part Number: 731769-KSP45BU
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: KSP45
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 10mA, 10V
Maximum Power: 625mW
Bipolar (BJT) Transistor NPN 350V 300mA 625mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 0.3A, 350V, NPN, TO-92
TRANS NPN 350V 0.3A TO92-3
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 731769-KSP45BU | KSP45BU-ND | KSP45BU | KSP45BU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSP45BU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN |