onsemi Single Bipolar Transistors KSD1273PTU

Description
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD1273PTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD1273PTU-ND
Single Bipolar Transistors KSD1273PTU-ND
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-KSD1273PTU
60V 3A Bipolar Transistor 276-KSD1273PTU
NPN BJT 60V 3A TO-220F Transistor Product overview: KSD1273PTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1273PTU can be used for catalog matching and distributor lookup.

NPN BJT 60V 3A TO-220F Transistor Product overview: KSD1273PTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1273PTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD1273PTU - 070513-KSD1273PTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1273PTU
070513-KSD1273PTU
TRANSISTORS - Transistors (BJT) - Single - KSD1273PTU 070513-KSD1273PTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070513-KSD1273PTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 50mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 800 @ 500mA, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070513-KSD1273PTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 50mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 800 @ 500mA, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 60V 3A TO-220F - 598-KSD1273PTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 3A TO-220F
598-KSD1273PTU
TRANS NPN 60V 3A TO-220F 598-KSD1273PTU
TRANS NPN 60V 3A TO-220F

TRANS NPN 60V 3A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD1273PTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD1273PTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD1273PTU
TRANS NPN 60V 3A TO220F-3

TRANS NPN 60V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number KSD1273PTU-ND 276-KSD1273PTU 070513-KSD1273PTU 598-KSD1273PTU KSD1273PTU
Product Name Single Bipolar Transistors 60V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSD1273PTU TRANS NPN 60V 3A TO-220F Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data