Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: KSP55TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP55TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 625mW Through Hole TO-92-3
PNP Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051049-KSP55TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
TRANS PNP 60V 0.5A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSP55TA | KSP55TACT-ND | KSP55TA | 1051049-KSP55TA | KSP55TA | KSP55TA |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP55TA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | TO-92; SOT3; TO-92-3 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps |