Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193560-KSB834WYTM
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 9MHz
Family Name: KSB834WY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 300mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 5mA, 5V
Alternative Parts (Cross-Reference): TIP32A;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 800
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 1.5W Surface Mount D²PAK (TO-263)
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 1.5W Surface Mount D²PAK (TO-263)
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSB834WYTM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSB834WYTM can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 60V 3A D2PAK
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1193560-KSB834WYTM | KSB834WYTM | KSB834WYTMTR-ND | 2087-KSB834WYTM | KSB834WYTM | KSB834WYTM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB834WYTM | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-263; SOT3 | TO-263; D2PAK-3 / TO-263-2 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps |