onsemi MOSFET Transistor KSP13BU

Description
Darlington Transistors NPN Si Transistor Epitaxial Darlington Product overview: KSP13BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSP13BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Darlington Transistors NPN Si Transistor Epitaxial Darlington Product overview: KSP13BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSP13BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-KSP13BU
MOSFET Transistor 2088-KSP13BU
Darlington Transistors NPN Si Transistor Epitaxial Darlington Product overview: KSP13BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSP13BU can be used for catalog matching and distributor lookup.

Darlington Transistors NPN Si Transistor Epitaxial Darlington Product overview: KSP13BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSP13BU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - KSP13BU - 070539-KSP13BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP13BU
070539-KSP13BU
TRANSISTORS - Transistors (BJT) - Single - KSP13BU 070539-KSP13BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070539-KSP13BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 625mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070539-KSP13BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Darlington Pairs - 7390344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7390344
Darlington Pairs 7390344
Trans Darlington NPN 30V 0.5A TO92

Trans Darlington NPN 30V 0.5A TO92

Supplier's Site
Darlington Pairs - 7390344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7390344P
Darlington Pairs 7390344P
Trans Darlington NPN 30V 0.5A TO92

Trans Darlington NPN 30V 0.5A TO92

Supplier's Site
Darlington Pairs - 1662727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1662727
Darlington Pairs 1662727
Trans Darlington NPN 30V 0.5A TO92

Trans Darlington NPN 30V 0.5A TO92

Supplier's Site
Single Bipolar Transistors - KSP13BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP13BU-ND
Single Bipolar Transistors KSP13BU-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANS NPN DARL 30V 0.5A TO-92 - 598-KSP13BU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 30V 0.5A TO-92
598-KSP13BU
TRANS NPN DARL 30V 0.5A TO-92 598-KSP13BU
TRANS NPN DARL 30V 0.5A TO-92

TRANS NPN DARL 30V 0.5A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP13BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP13BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP13BU
TRANS NPN DARL 30V 0.5A TO92-3

TRANS NPN DARL 30V 0.5A TO92-3

Supplier's Site
Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi - 46AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi
46AC0938
Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi 46AC0938
TRANS, NPN, 30V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 30V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Darlington Transistors Darlington Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2088-KSP13BU 070539-KSP13BU 7390344 7390344P KSP13BU-ND 598-KSP13BU KSP13BU 46AC0938
Product Name MOSFET Transistor TRANSISTORS - Transistors (BJT) - Single - KSP13BU Darlington Pairs Darlington Pairs Single Bipolar Transistors TRANS NPN DARL 30V 0.5A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3
Packing Method Bulk Bulk; Bulk
Polarity NPN; NPN - Darlington NPN NPN NPN NPN; NPN NPN
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1324232-BCR183E6433HTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 2156638P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details