Bipolar (BJT) Transistor NPN - Darlington 400V 8A 80W Through Hole TO-220-3
TRANS NPN DARL 400V 8A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSE5742-ND | KSE5742 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |