Bipolar (BJT) Transistor NPN 60V 3A 3MHz 25W Through Hole TO-220F-3
TRANS NPN 60V 3A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD2012YTU-ND | KSD2012YTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |