Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002214-KST55MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 350mW Surface Mount SOT-23-3
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, SOT-23, 60V, 500mA, 50MHz, SM Product overview: KST55MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST55MTF can be used for catalog matching and distributor lookup.
Trans GP BJT PNP 60V 0.5A 3-Pin SOT-23 T/R
TRANS PNP 60V 0.5A SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 002214-KST55MTF | KST55MTFTR-ND | KST55MTF | 276-KST55MTF | 598-KST55MTF | KST55MTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KST55MTF | Single Bipolar Transistors | 60V 500mA 50MHz SOT-23 Bipolar Transistor | Trans GP BJT PNP 60V 0.5A 3-Pin SOT-23 T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |