Transistor, Fairchild, KSP92TA
Transistor, Fairchild, KSP92TA
Transistor, Fairchild, KSP92TA
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051053-KSP92TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: KSP92TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP92TA can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
300V 625mW 25@30mA,10V 500mA PNP TO-92-3 Bipolar Transistors - BJT ROHS
TRANS PNP 300V 0.5A TO92-3
SMALL SIGNAL BIPOLAR TRANSISTOR,
TRANS PNP 300V 0.5A TO92-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8064627P | 8064627 | KSP92TACT-ND | 1051053-KSP92TA | 2087-KSP92TA | KSP92TA | KSP92TA | KSP92TA | KSP92TA | KSP92TA |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP92TA | Bipolar Transistor | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | Ammo Pack | TO-92; TO-92-3 LF | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |||
| Number of units in IC | 1 | |||||||||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |