onsemi Bipolar RF Transistors KSC2757RMTF

Description
RF Transistor NPN 15V 50mA 1.1GHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
RF Transistor NPN 15V 50mA 1.1GHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - KSC2757RMTF-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC2757RMTF-ND
Bipolar RF Transistors KSC2757RMTF-ND
RF Transistor NPN 15V 50mA 1.1GHz 150mW Surface Mount SOT-23-3

RF Transistor NPN 15V 50mA 1.1GHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V 50mA 1.1GHz SOT-23 Bipolar Transistor
283-KSC2757RMTF
15V 50mA 1.1GHz SOT-23 Bipolar Transistor 283-KSC2757RMTF
NPN BJT 15V 50mA 1.1GHz SOT-23 RF Transistor Product overview: KSC2757RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA, 1.1GHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, 1.1GHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2757RMTF can be used for catalog matching and distributor lookup.

NPN BJT 15V 50mA 1.1GHz SOT-23 RF Transistor Product overview: KSC2757RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA, 1.1GHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, 1.1GHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2757RMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - KSC2757RMTF - 71058-KSC2757RMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KSC2757RMTF
71058-KSC2757RMTF
TRANSISTORS - RF Transistors (BJT) - KSC2757RMTF 71058-KSC2757RMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 71058-KSC2757RMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.1GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 71058-KSC2757RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.1GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2757RMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2757RMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2757RMTF
RF TRANS NPN 15V 1.1GHZ SOT23-3

RF TRANS NPN 15V 1.1GHZ SOT23-3

Supplier's Site
RF TRANS NPN 15V 1.1GHZ SOT23-3 - 598-KSC2757RMTF - Utmel Electronic Limited
Hong Kong, China
RF TRANS NPN 15V 1.1GHZ SOT23-3
598-KSC2757RMTF
RF TRANS NPN 15V 1.1GHZ SOT23-3 598-KSC2757RMTF
RF TRANS NPN 15V 1.1GHZ SOT23-3

RF TRANS NPN 15V 1.1GHZ SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors RF Transistors
Product Number KSC2757RMTF-ND 283-KSC2757RMTF 71058-KSC2757RMTF KSC2757RMTF 598-KSC2757RMTF
Product Name Bipolar RF Transistors 15V 50mA 1.1GHz SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - KSC2757RMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF TRANS NPN 15V 1.1GHZ SOT23-3
Polarity NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 50 milliamps
VCEO 15 volts 15 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data