onsemi Single Bipolar Transistors KSP94TA

Description
Bipolar (BJT) Transistor PNP 400V 300mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 400V 300mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSP94TAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP94TAFSTB-ND
Single Bipolar Transistors KSP94TAFSTB-ND
Bipolar (BJT) Transistor PNP 400V 300mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 400V 300mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 300mA Bipolar Transistor
276-KSP94TA
400V 300mA Bipolar Transistor 276-KSP94TA
PNP BJT Transistor, 400V VCEO, 300mA IC, TO-92 Product overview: KSP94TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300mA. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 300mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP94TA can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 400V VCEO, 300mA IC, TO-92 Product overview: KSP94TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300mA. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 300mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP94TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSP94TA - 002198-KSP94TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP94TA
002198-KSP94TA
TRANSISTORS - Transistors (BJT) - Single - KSP94TA 002198-KSP94TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002198-KSP94TA Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002198-KSP94TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - KSP94TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.3A, 400V, PNP, TO-92

Small Signal Bipolar Transistor, 0.3A, 400V, PNP, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP94TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP94TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP94TA
TRANS PNP 400V 0.3A TO92-3

TRANS PNP 400V 0.3A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSP94TAFSTB-ND 276-KSP94TA 002198-KSP94TA KSP94TA KSP94TA
Product Name Single Bipolar Transistors 400V 300mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSP94TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-92
IC(max) 300 milliamps 300 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data