onsemi Single Bipolar Transistors KSC2328AYTA

Description
Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2328AYTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2328AYTACT-ND
Single Bipolar Transistors KSC2328AYTACT-ND
Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSC2328AYTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2328AYTATB-ND
Single Bipolar Transistors KSC2328AYTATB-ND
Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 2A 120MHz 1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2328AYTA - 117493-KSC2328AYTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2328AYTA
117493-KSC2328AYTA
TRANSISTORS - Transistors (BJT) - Single - KSC2328AYTA 117493-KSC2328AYTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117493-KSC2328AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117493-KSC2328AYTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - KSC2328AYTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
 - KSC2328AYTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Bipolar Transistors - 8064481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8064481
Bipolar Transistors 8064481
onsemi KSC2328AYTA Transistor

onsemi KSC2328AYTA Transistor

Supplier's Site
Bipolar Transistors - 8064481P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8064481P
Bipolar Transistors 8064481P
onsemi KSC2328AYTA Transistor

onsemi KSC2328AYTA Transistor

Supplier's Site
Bipolar Transistors - 1663787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663787
Bipolar Transistors 1663787
onsemi KSC2328AYTA Transistor

onsemi KSC2328AYTA Transistor

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-KSC2328AYTA
Bipolar Transistor 2087-KSC2328AYTA
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC2328AYTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2328AYTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC2328AYTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2328AYTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2328AYTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2328AYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2328AYTA
TRANS NPN 30V 2A TO92-3

TRANS NPN 30V 2A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSC2328AYTA
Bipolar Transistors - BJT KSC2328AYTA
Bipolar Transistors - BJT NPN Epitaxial Transistor

Bipolar Transistors - BJT NPN Epitaxial Transistor

Buy Now Datasheet
Bipolar Transistors - BJT NPN Epitaxial Transistor - 598-KSC2328AYTA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN Epitaxial Transistor
598-KSC2328AYTA
Bipolar Transistors - BJT NPN Epitaxial Transistor 598-KSC2328AYTA
Bipolar Transistors - BJT NPN Epitaxial Transistor

Bipolar Transistors - BJT NPN Epitaxial Transistor

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2328AYTACT-ND 117493-KSC2328AYTA KSC2328AYTA 8064481 8064481P 2087-KSC2328AYTA KSC2328AYTA KSC2328AYTA 598-KSC2328AYTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2328AYTA Bipolar Transistors Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistors - BJT NPN Epitaxial Transistor
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-92-L TO-92; To-92 TO-92; TO-92 Ammo Pack
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB) Tape Reel; Tape & Box (TB)
Number of units in IC 1 1
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data