onsemi Single Bipolar Transistors KSC2883OTF

Description
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2883OTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2883OTF-ND
Single Bipolar Transistors KSC2883OTF-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
30V 1.5A SOT89 Bipolar Transistor
276-KSC2883OTF
30V 1.5A SOT89 Bipolar Transistor 276-KSC2883OTF
TRANS NPN 30V 1.5A SOT89-3 Product overview: KSC2883OTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883OTF can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1.5A SOT89-3 Product overview: KSC2883OTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883OTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2883OTF - 070492-KSC2883OTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2883OTF
070492-KSC2883OTF
TRANSISTORS - Transistors (BJT) - Single - KSC2883OTF 070492-KSC2883OTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070492-KSC2883OTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070492-KSC2883OTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2883OTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2883OTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2883OTF
TRANS NPN 30V 1.5A SOT89-3

TRANS NPN 30V 1.5A SOT89-3

Supplier's Site
TRANS NPN 30V 1.5A SOT-89 - 598-KSC2883OTF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1.5A SOT-89
598-KSC2883OTF
TRANS NPN 30V 1.5A SOT-89 598-KSC2883OTF
TRANS NPN 30V 1.5A SOT-89

TRANS NPN 30V 1.5A SOT-89

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number KSC2883OTF-ND 276-KSC2883OTF 070492-KSC2883OTF KSC2883OTF 598-KSC2883OTF
Product Name Single Bipolar Transistors 30V 1.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2883OTF Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 30V 1.5A SOT-89
Polarity NPN NPN; NPN NPN
Package Type SOT89; TO-243AA Bulk SOT3; SOT89; SOT-89-3
Packing Method Bulk Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single Bipolar Transistors - BC817K-40E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details